Status: | Active |
---|---|
Series: | STPSC20H12 |
RoHS: | Compliant |
Prices starting from US$5.19
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating from -40 °C to 175 °C |
Low VF |
ECOPACK®2 compliant |
Product Specifications |
---|
DS11651 1200 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Diode SiC Schottky 1200V 20A 2-Pin DO-247 Tube | Avnet Silica |
Sic Schottky Diode, 1.2Kv, 20A, Do-247 | Newark Electronics |
STPSC20H12 Series 1200 V 20 A Power Schottky Silicon Carbide Diode-DO-247LL | Future Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 20A, DO-247 | element14 |
Where can I find additional details, specifications and documents for a STPSC20H12WL?
Additional datasheets, footprints and schematics for STPSC20H12WL are listed on our Part Details page. You can also find images and similar parts to STPSC20H12WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20H12WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20H12WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20H12WL fall under?
The STPSC20H12WL is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20H12WL when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20H12WL you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20H12WL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20H12WL have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPSC20H12WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20H12WL often in real-time on the comparison pages.
What if I can't find stock of STPSC20H12WL?
You can fill out our help required form which you can use to request a quote for STPSC20H12WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.