Status: | Active |
---|---|
Series: | STPSC10TH13TI |
RoHS: | Compliant |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.36
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$4.12
|
1,000
in stock
|
Buy Now | |
element14
from US$5.58
|
132
in stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$4.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Suited for specific bridge-less topologies |
High forward surge capability |
Insulated package: Capacitance: 7 pF Insulated voltage: 2500 V rms |
Capacitance: 7 pF |
Insulated voltage: 2500 V rms |
Product Specifications |
---|
DS9697 Dual 650 V power Schottky silicon carbide diode in series |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPSC10TH13TI. | Newark Electronics |
Diode Schottky 650V 10A 3-Pin TO-220AB Tube | Avnet America |
DIODE, SIC, 10A, 650V, TO220AB | element14 |
STPSC10TH13TI: 650 V 10 A Dual Power Schottky Silicon Carbide Diode - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STPSC10TH13TI?
Additional datasheets, footprints and schematics for STPSC10TH13TI are listed on our Part Details page. You can also find images and similar parts to STPSC10TH13TI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10TH13TI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10TH13TI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10TH13TI fall under?
The STPSC10TH13TI is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10TH13TI when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10TH13TI you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10TH13TI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10TH13TI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STPSC10TH13TI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10TH13TI often in real-time on the comparison pages.
What if I can't find stock of STPSC10TH13TI?
You can fill out our help required form which you can use to request a quote for STPSC10TH13TI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.