Status: | Active |
---|---|
Series: | STPSC10H12-Y |
RoHS: | Compliant |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.27
|
No stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
-
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
element14
from US$2.91
|
-
|
Buy Now | |
Farnell
from US$2.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
PPAP capable |
Operating Tj from -40 °C to 175 °C |
ECOPACK®2 compliant |
Product Specifications |
---|
DS11653 Automotive grade 1200 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
AID RECTIFIER | Avnet Silica |
Schottky SiC Diode 1200V 10A Auto D2PAK | RS |
Sic Schottky Diode, 1.2Kv, 10A, To-263 | Newark Electronics |
STPSC10H12 Series 1200 V 10 A Schottky Silicon Carbide Diode-D2PAK | Future Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a STPSC10H12GY-TR?
Additional datasheets, footprints and schematics for STPSC10H12GY-TR are listed on our Part Details page. You can also find images and similar parts to STPSC10H12GY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10H12GY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10H12GY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10H12GY-TR fall under?
The STPSC10H12GY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10H12GY-TR when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10H12GY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10H12GY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10H12GY-TR have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STPSC10H12GY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10H12GY-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC10H12GY-TR?
You can fill out our help required form which you can use to request a quote for STPSC10H12GY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.