Status: | Unknown |
---|---|
Series: | STPS6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 600A |
Operating Temperature Max | 150°C |
Product Range | STPS6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 600A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
STPS60L45CW Series 45 V 30 A Low Drop Power Schottky Rectifier - TO-247-3 | Future Electronics |
Diode Schottky 45V 30A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Rectifier |Stmicroelectronics STPS60L45CW | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS60L45CW?
Additional datasheets, footprints and schematics for STPS60L45CW are listed on our Part Details page. You can also find images and similar parts to STPS60L45CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS60L45CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS60L45CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS60L45CW fall under?
The STPS60L45CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS60L45CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS60L45CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS60L45CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS60L45CW have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Avnet America and Newark Electronics have stock available or on a lead time for STPS60L45CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS60L45CW often in real-time on the comparison pages.
What if I can't find stock of STPS60L45CW?
You can fill out our help required form which you can use to request a quote for STPS60L45CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.