Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
1,303
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,303
in stock
|
Buy Now | |
element14
from US$0.30
|
1,303
in stock
|
Buy Now | |
Avnet Silica
-
|
15,200
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
RoHS Compliant | Yes |
Schottky Rect, Single, 40V, Do-201Ad | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, DO-201AD | element14 |
Diode Schottky 40V 5A 2-Pin DO-201AD T/R | Avnet Silica |
STPS5L40 Series 40 V 5 A Through Hole Power Schottky Rectifier - DO-201AD | Future Electronics |
Where can I find additional details, specifications and documents for a STPS5L40RL?
Additional datasheets, footprints and schematics for STPS5L40RL are listed on our Part Details page. You can also find images and similar parts to STPS5L40RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS5L40RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS5L40RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS5L40RL fall under?
The STPS5L40RL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS5L40RL when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS5L40RL you can contact the distributor directly for product support, shipping queries etc.
Is the STPS5L40RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS5L40RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STPS5L40RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS5L40RL often in real-time on the comparison pages.
What if I can't find stock of STPS5L40RL?
You can fill out our help required form which you can use to request a quote for STPS5L40RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.