Status: | Active |
---|---|
Series: | STPS41H100C-Y |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
2,126
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
2,126
in stock
|
Buy Now | |
element14
from US$1.16
|
2,126
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
14,000
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature capability |
Good trade off between leakage current and forward voltage drop |
Low leakage current |
Avalanche rated |
AEC-Q101 qualified |
PPAP capable |
ECOPACK®2 compliant component on TO-220AB |
Product Specifications |
---|
DS7144 Automotive low drop power Schottky rectifier |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rect, Aec-Q101, 100V, To-263 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 100V, TO-263 | element14 |
Diode Schottky 100V 40A 3-Pin 3D2PAK T/R | Avnet America |
Automotive 100 V 40 A Low Drop Power SMT Schottky Rectifier - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STPS41H100CGY-TR?
Additional datasheets, footprints and schematics for STPS41H100CGY-TR are listed on our Part Details page. You can also find images and similar parts to STPS41H100CGY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS41H100CGY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS41H100CGY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS41H100CGY-TR fall under?
The STPS41H100CGY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS41H100CGY-TR when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS41H100CGY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS41H100CGY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS41H100CGY-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for STPS41H100CGY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS41H100CGY-TR often in real-time on the comparison pages.
What if I can't find stock of STPS41H100CGY-TR?
You can fill out our help required form which you can use to request a quote for STPS41H100CGY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.