Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.78
|
5,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
51
in stock
|
Buy Now | |
Avnet Silica
-
|
1,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 920mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | SOT-78B |
Current If @ Vf | 20A |
Current Ifsm | 250A |
Diode Type | Schottky |
Forward Current If Max | 20A |
Forward Voltage | 920mV |
Junction Temperature Tj Max | 175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
STPS40170C Series 170 V 20 A High Voltage Power Schottky Rectifier -TO-220AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 170V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Diode,barrier,Schottky,dual,CC | RS |
DIODE, SCHOTTKY, 2X20A, 170V | element14 |
Rectifier |Stmicroelectronics STPS40170CT | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS40170CT?
Additional datasheets, footprints and schematics for STPS40170CT are listed on our Part Details page. You can also find images and similar parts to STPS40170CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS40170CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS40170CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS40170CT fall under?
The STPS40170CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS40170CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS40170CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS40170CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS40170CT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik and RS have stock available or on a lead time for STPS40170CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS40170CT often in real-time on the comparison pages.
What if I can't find stock of STPS40170CT?
You can fill out our help required form which you can use to request a quote for STPS40170CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.