Status: | Active |
---|---|
Series: | STPS340-Y |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,500
in stock
|
Buy Now | |
element14
from US$0.33
|
9,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Low thermal resistance |
Extremely fast switching |
Surface mounted device |
Avalanche capability specified |
AEC-Q101 qualified |
Product Specifications |
---|
DS6800 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STPS340 Series Single 40 V 75 A Surface Mount Schottky Rectifier - SMB | Future Electronics |
Schottky Rectifier, Aec-Q101, 40V | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, 40V | element14 |
Diode Schottky 40V 3A 2-Pin SMB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STPS340UY?
Additional datasheets, footprints and schematics for STPS340UY are listed on our Part Details page. You can also find images and similar parts to STPS340UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS340UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS340UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS340UY fall under?
The STPS340UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS340UY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS340UY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS340UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS340UY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STPS340UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS340UY often in real-time on the comparison pages.
What if I can't find stock of STPS340UY?
You can fill out our help required form which you can use to request a quote for STPS340UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.