Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 120V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 240A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Where can I find additional details, specifications and documents for a STPS30SM120STN?
Additional datasheets, footprints and schematics for STPS30SM120STN are listed on our Part Details page. You can also find images and similar parts to STPS30SM120STN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30SM120STN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30SM120STN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30SM120STN fall under?
The STPS30SM120STN is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30SM120STN when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30SM120STN you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30SM120STN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30SM120STN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STPS30SM120STN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30SM120STN often in real-time on the comparison pages.
What if I can't find stock of STPS30SM120STN?
You can fill out our help required form which you can use to request a quote for STPS30SM120STN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.