Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
5,834
in stock
|
Buy Now | |
element14
from US$0.16
|
2,727
in stock
|
Buy Now | |
Farnell
from US$0.15
|
2,727
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 430mV |
RoHS Compliant | Yes |
STMicroelectronics, STPS2L40AF | RS |
Schottky Rect,single,2A,40V,do-221Ac,repetitive Reverse Voltage Vrrm Max-40V,forward Current If-Av-2A,diode Configuration-Single,diode Case Style-Do-221Ac,no. Of Pins-2Pins,forward Voltage Vf Max-430Mv,forward Surge Rohs Compliant: Yes |Stmicroelectronics STPS2L40AF | Newark Electronics |
SCHOTTKY RECT, SINGLE, 2A, 40V, DO-221AC | element14 |
Diode Schottky 40V 2A 2-Pin SMA FLAT T/R | Avnet Silica |
STPS2L40 Series 40 V 2 A Surface Mount Power Schottky Rectifier - DO-214AC Flat | Future Electronics |
Where can I find additional details, specifications and documents for a STPS2L40AF?
Additional datasheets, footprints and schematics for STPS2L40AF are listed on our Part Details page. You can also find images and similar parts to STPS2L40AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L40AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L40AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L40AF fall under?
The STPS2L40AF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L40AF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L40AF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L40AF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS2L40AF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS2L40AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L40AF often in real-time on the comparison pages.
What if I can't find stock of STPS2L40AF?
You can fill out our help required form which you can use to request a quote for STPS2L40AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.