Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,190
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
125,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
30,404
in stock
|
Buy Now | |
element14
from US$0.10
|
22,228
in stock
|
Buy Now | |
Farnell
from US$0.09
|
22,228
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
9,698
in stock
|
Buy Now | |
Avnet Silica
-
|
210,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 375mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 75A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Rectifier, 30 V, 2 A, Single, DO-214AC (SMA), 2 Pins, 450 mV | Avnet America |
Rectifier Diode, Single, 30 V, 2 A, Do-214Ac, 2, 375 Mv Rohs Compliant: Yes |Stmicroelectronics STPS2L30A | Newark Electronics |
DIODE, SCHOTTKY, 2A, 30V, SMD, SMA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS2L30A 2A 30V | RS |
STPS2L30 Series 2 A 0.45 V Schottky Rectifier Surface Mount - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a STPS2L30A?
Additional datasheets, footprints and schematics for STPS2L30A are listed on our Part Details page. You can also find images and similar parts to STPS2L30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L30A fall under?
The STPS2L30A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L30A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L30A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2L30A have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS2L30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L30A often in real-time on the comparison pages.
What if I can't find stock of STPS2L30A?
You can fill out our help required form which you can use to request a quote for STPS2L30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.