Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 20A |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
DIODE, SCHOTTKY, 20A, 60V ,D2PAK | Farnell |
Where can I find additional details, specifications and documents for a STPS20SM60SG-TR?
Additional datasheets, footprints and schematics for STPS20SM60SG-TR are listed on our Part Details page. You can also find images and similar parts to STPS20SM60SG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20SM60SG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20SM60SG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20SM60SG-TR fall under?
The STPS20SM60SG-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS20SM60SG-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20SM60SG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20SM60SG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20SM60SG-TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STPS20SM60SG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20SM60SG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS20SM60SG-TR?
You can fill out our help required form which you can use to request a quote for STPS20SM60SG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.