Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 180A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 900mV |
Junction Temperature Tj Max | 175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
STPS20170 Series Dual Center Tap 20 A 170 V Schottky Rectifier SMT -TO-220FPAB | Future Electronics |
Diode Schottky 170V 20A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
DIODE, SCHOTTKY, 2X10A, 170V | element14 |
Rectifier |Stmicroelectronics STPS20170CFP | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS20170CFP?
Additional datasheets, footprints and schematics for STPS20170CFP are listed on our Part Details page. You can also find images and similar parts to STPS20170CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20170CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20170CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20170CFP fall under?
The STPS20170CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20170CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20170CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20170CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20170CFP have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Avnet America and element14 have stock available or on a lead time for STPS20170CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20170CFP often in real-time on the comparison pages.
What if I can't find stock of STPS20170CFP?
You can fill out our help required form which you can use to request a quote for STPS20170CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.