Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
18,400
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
18,400
in stock
|
Buy Now | |
element14
from US$0.21
|
18,400
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO216-AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 530mV |
RoHS Compliant | Yes |
STPS1L30M Series 1 A 30 V SMT Low Drop Power Schottky Rectifier - DO-216AA | Future Electronics |
Schottky Rect, Single, 30V, Do-216Aa | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, DO-216AA | element14 |
Diode Schottky 30V 1A 2-Pin(1+Tab) ST Mite T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS1L30M?
Additional datasheets, footprints and schematics for STPS1L30M are listed on our Part Details page. You can also find images and similar parts to STPS1L30M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L30M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L30M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L30M fall under?
The STPS1L30M is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L30M when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L30M you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L30M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS1L30M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS1L30M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L30M often in real-time on the comparison pages.
What if I can't find stock of STPS1L30M?
You can fill out our help required form which you can use to request a quote for STPS1L30M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.