Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
8,595
in stock
|
Buy Now | |
element14
from US$0.14
|
177,427
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
167,284
in stock
|
Buy Now | |
Farnell
from US$0.13
|
167,284
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
85,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
43,592
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
9,336
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
3,943
in stock
|
Buy Now | |
Micros
from US$0.07
|
3,400
in stock
|
Buy Now | |
Avnet Silica
-
|
80,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 395mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | DO-214AC |
Current Ifsm | 75A |
Diode Type | Schottky |
Forward Current If Max | 1A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Diode, Schottky 1A 30V | element14 |
Small Signal Schottky Diode, 30V, 1A | Newark Electronics |
DIODE, SCHOTTKY, 1A, 30V | Farnell |
Schottky Rectifier, 30 V, 1 A, Single, DO-214AC (SMA), 2 Pins, 395 mV | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS1L30 Series 30 V 1 A SMT Low Drop Power Schottky Rectifier - DO-214AC | Future Electronics |
Schottky barrier diode,STPS1L30A SMA | RS |
ST Schottky Diode, 1A, 30V, DO-214AC | Distrelec |
1A | Micros |
Where can I find additional details, specifications and documents for a STPS1L30A?
Additional datasheets, footprints and schematics for STPS1L30A are listed on our Part Details page. You can also find images and similar parts to STPS1L30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L30A fall under?
The STPS1L30A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L30A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L30A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L30A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for STPS1L30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L30A often in real-time on the comparison pages.
What if I can't find stock of STPS1L30A?
You can fill out our help required form which you can use to request a quote for STPS1L30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.