STPS1H100MF Diodes by STMicroelectronics

SCHOTTKY RECT, SINGLE, 100V, DO222-AAForward Surge Current

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-222AA
No. of Pins 2Pins
Forward Voltage VF Max 770mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Rect, Single, 100V, Do222-Aa | Newark Electronics
SPTS1H100M Series 1 A 100 V High Voltage Power Schottky Rectifier - STmite Flat | Future Electronics
Diode Schottky 100V 1A 2-Pin(1+Tab) STmite FLAT T/R | Avnet America
SCHOTTKY RECT, SINGLE, 100V, DO222-AA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPS1H100MF?

Additional datasheets, footprints and schematics for STPS1H100MF are listed on our Part Details page. You can also find images and similar parts to STPS1H100MF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPS1H100MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1H100MF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPS1H100MF fall under?

The STPS1H100MF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPS1H100MF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1H100MF you can contact the distributor directly for product support, shipping queries etc.

Is the STPS1H100MF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for STPS1H100MF have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS1H100MF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPS1H100MF often in real-time on the comparison pages.

What if I can't find stock of STPS1H100MF?

You can fill out our help required form which you can use to request a quote for STPS1H100MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay