Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
1,115
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,115
in stock
|
Buy Now | |
element14
from US$0.62
|
1,115
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 880mV |
RoHS Compliant | Yes |
STPS Series 100 V 8 A High Voltage Power Schottky Rectifier - TO-263-3 (D2PAK) | Future Electronics |
Schottky Rectifier, 16A, 100V, To-263 | Newark Electronics |
SCHOTTKY RECTIFIER, 16A, 100V, TO-263 | element14 |
Diode Schottky 100V 16A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS16H100CG-TR?
Additional datasheets, footprints and schematics for STPS16H100CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS16H100CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS16H100CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS16H100CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS16H100CG-TR fall under?
The STPS16H100CG-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS16H100CG-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS16H100CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS16H100CG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS16H100CG-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS16H100CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS16H100CG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS16H100CG-TR?
You can fill out our help required form which you can use to request a quote for STPS16H100CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.