Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$14.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.27
|
221
in stock
|
Buy Now | |
element14
from US$18.32
|
221
in stock
|
Buy Now | |
Farnell
from US$18.32
|
221
in stock
|
Buy Now | |
Future Electronics
from US$14.99
|
180
in stock
|
Buy Now | |
Avnet America
from US$14.41
|
100
in stock
|
Buy Now | |
Distrelec
from US$23.40
|
23
in stock
|
Buy Now | |
Avnet Silica
-
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 160A |
Forward Voltage VF Max | 680mV |
Diode Module Configuration | Dual Isolated |
Product Range | STPS1 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 80A |
Current Ifsm | 1kA |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Isolated |
Diode Type | Schottky |
Forward Current If Max | 80A |
Forward Surge Current Ifsm Max | 1kA |
Junction Temperature Tj Max | 150°C |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RMS Current If | 125A |
Rectifier Diode, 100 V, 160 A, 680 Mv, Dual Isolated Rohs Compliant: Yes |Stmicroelectronics STPS160H100TV | Newark Electronics |
DIODE, SCHOTTKY, 2X80A, 100V | element14 |
STPS160H100TV Series Dual 100 V 1000 A Surface Mount Schottky Rectifier - ISOTOP | Future Electronics |
Diode Schottky 100V 160A 4-Pin ISOTOP Tube | Avnet America |
ST Schottky Diode, 160A, 100V, ISOTOP | Distrelec |
Diode Schottky 2x80A 100V ISOTOP | RS |
Where can I find additional details, specifications and documents for a STPS160H100TV?
Additional datasheets, footprints and schematics for STPS160H100TV are listed on our Part Details page. You can also find images and similar parts to STPS160H100TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS160H100TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS160H100TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS160H100TV fall under?
The STPS160H100TV is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS160H100TV when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS160H100TV you can contact the distributor directly for product support, shipping queries etc.
Is the STPS160H100TV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS160H100TV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPS160H100TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS160H100TV often in real-time on the comparison pages.
What if I can't find stock of STPS160H100TV?
You can fill out our help required form which you can use to request a quote for STPS160H100TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.