Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$16.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.50
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.14
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$19.15
|
7
in stock
|
Buy Now | |
element14
from US$19.43
|
7
in stock
|
Buy Now | |
Farnell
from US$17.18
|
7
in stock
|
Buy Now | |
Distrelec
from US$33.34
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
10
in stock
|
Buy Now | |
Future Electronics
from US$16.18
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 160A |
Forward Voltage VF Max | 900mV |
Diode Module Configuration | Dual Isolated |
Product Range | STPS1 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 80A |
Current Ifsm | 900A |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Isolated |
Diode Type | Schottky |
Forward Current If Max | 80A |
Forward Surge Current Ifsm Max | 900A |
Junction Temperature Tj Max | 150°C |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Current If | 125A |
Module: diode | Transfer Multisort Elektronik |
Rectifier Diode, 45 V, 160 A, 900 Mv, Dual Isolated Rohs Compliant: Yes |Stmicroelectronics STPS16045TV | Newark Electronics |
DIODE, SCHOTTKY, 2X80A, 45V | element14 |
ST Schottky Diode, 160A, 45V, ISOTOP | Distrelec |
Dual Schottky barrier diode,STPS16045TV | RS |
Diode Schottky 45V 160A 4-Pin ISOTOP Tube | EBV Elektronik |
STPS16 Series 45 V 2 x 80 A Dual Power Schottky Rectifier - ISOTOP | Future Electronics |
Where can I find additional details, specifications and documents for a STPS16045TV?
Additional datasheets, footprints and schematics for STPS16045TV are listed on our Part Details page. You can also find images and similar parts to STPS16045TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS16045TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS16045TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS16045TV fall under?
The STPS16045TV is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS16045TV when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS16045TV you can contact the distributor directly for product support, shipping queries etc.
Is the STPS16045TV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS16045TV have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for STPS16045TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS16045TV often in real-time on the comparison pages.
What if I can't find stock of STPS16045TV?
You can fill out our help required form which you can use to request a quote for STPS16045TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.