Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.0433
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
45,288
in stock
|
Buy Now | |
element14
from US$0.12
|
45,288
in stock
|
Buy Now | |
Farnell
from US$0.11
|
45,288
in stock
|
Buy Now | |
Future Electronics
from US$0.0433
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,962
in stock
|
Buy Now | |
Avnet America
from US$0.0460
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Rectifier Diode, Single, 40 V, 1 A, 550 Mv, 5.5 A, 150 C Rohs Compliant: Yes |Stmicroelectronics STPS140Z | Newark Electronics |
DIODE, SCHOTTKY, 1A, 40V, SOD-123-2 | element14 |
STPS14 Series 40 V 1 A Surface Mount Single Power Schottky Rectifier - SOD-123 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 1A 2-Pin SOD-123 T/R | Avnet America |
Schottky Diode 1A 40V Low Loss SOD-123 | RS |
Where can I find additional details, specifications and documents for a STPS140Z?
Additional datasheets, footprints and schematics for STPS140Z are listed on our Part Details page. You can also find images and similar parts to STPS140Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS140Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS140Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS140Z fall under?
The STPS140Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS140Z when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS140Z you can contact the distributor directly for product support, shipping queries etc.
Is the STPS140Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS140Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STPS140Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS140Z often in real-time on the comparison pages.
What if I can't find stock of STPS140Z?
You can fill out our help required form which you can use to request a quote for STPS140Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.