Status: | Active |
---|---|
Series: | STPS140-Y |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
14,677
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,677
in stock
|
Buy Now | |
element14
from US$0.10
|
14,677
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount miniature packages |
Avalanche capability specified |
AEC-Q101 qualified |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS6964 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rectifier, Aec-Q101, 40V | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, 40V | element14 |
STPS140 Series 40 V 1 A Surface Mount Automotive Power Schottky Rectifier - SMA | Future Electronics |
Diode Schottky 40V 1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STPS140AY?
Additional datasheets, footprints and schematics for STPS140AY are listed on our Part Details page. You can also find images and similar parts to STPS140AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS140AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS140AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS140AY fall under?
The STPS140AY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS140AY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS140AY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS140AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS140AY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for STPS140AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS140AY often in real-time on the comparison pages.
What if I can't find stock of STPS140AY?
You can fill out our help required form which you can use to request a quote for STPS140AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.