Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
29,760
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
228,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
29,760
in stock
|
Buy Now | |
element14
from US$0.17
|
29,760
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
STPS120MF Series 20 V 1 A Surface Mount Power Schottky Rectifier - DO-222AA | Future Electronics |
Schottky Rectifier, 20V, 1A, Do-222Aa Rohs Compliant: Yes |Stmicroelectronics STPS120MF | Newark Electronics |
Schottky Rectifier, 20 V, 1 A, Single, STmite Flat (DO-222AA), 2 Pins, 490 mV | Avnet America |
Where can I find additional details, specifications and documents for a STPS120MF?
Additional datasheets, footprints and schematics for STPS120MF are listed on our Part Details page. You can also find images and similar parts to STPS120MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS120MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS120MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS120MF fall under?
The STPS120MF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS120MF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS120MF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS120MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS120MF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STPS120MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS120MF often in real-time on the comparison pages.
What if I can't find stock of STPS120MF?
You can fill out our help required form which you can use to request a quote for STPS120MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.