STPS1170AF Diodes by STMicroelectronics

SCHOTTKY RECT, SINGLE, 170V, DO-221ACForward Surge Current

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
11,499
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
11,499
in stock
Buy Now
Logo for element14
element14
from US$0.13
11,499
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
60,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 170V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-221AC
No. of Pins 2Pins
Forward Voltage VF Max 890mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Rect, Single, 170V, Do-221Ac | Newark Electronics
SCHOTTKY RECT, SINGLE, 170V, DO-221AC | element14
Diode Schottky Rectifier 170V 1A 2-Pin SMA FLAT T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPS1170AF?

Additional datasheets, footprints and schematics for STPS1170AF are listed on our Part Details page. You can also find images and similar parts to STPS1170AF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPS1170AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1170AF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPS1170AF fall under?

The STPS1170AF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPS1170AF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1170AF you can contact the distributor directly for product support, shipping queries etc.

Is the STPS1170AF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for STPS1170AF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for STPS1170AF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPS1170AF often in real-time on the comparison pages.

What if I can't find stock of STPS1170AF?

You can fill out our help required form which you can use to request a quote for STPS1170AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay