Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 340A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode Schottky 120V 10A 3-Pin TO-277A T/R | Avnet Silica |
Rectifier |Stmicroelectronics STPS10M120SF | Newark Electronics |
STPS10M120SF Series 120 V 10 A Power Schottky Rectifier - TO-277A (SMPC) | Future Electronics |
SCHOTTKY RECT, SINGLE, 10A, 120V, TO277A | element14 |
Where can I find additional details, specifications and documents for a STPS10M120SF?
Additional datasheets, footprints and schematics for STPS10M120SF are listed on our Part Details page. You can also find images and similar parts to STPS10M120SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10M120SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10M120SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10M120SF fall under?
The STPS10M120SF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS10M120SF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10M120SF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10M120SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10M120SF have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPS10M120SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10M120SF often in real-time on the comparison pages.
What if I can't find stock of STPS10M120SF?
You can fill out our help required form which you can use to request a quote for STPS10M120SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.