Status: | Active |
---|---|
Series: | STPS0540-Y |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
31,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
31,875
in stock
|
Buy Now | |
element14
from US$0.13
|
31,875
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Extremely fast switching |
ECOPACK®2 compliant component |
AEC-Q101 qualified |
Product Specifications |
---|
DS6958 Automotive Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rectifier, Aec-Q101, 40V, Sod123 | Newark Electronics |
SCHOTTKY RECTIFIER, AECQ101, 40V, SOD123 | element14 |
STPS0540-Y Series 40 V 0.5 A SMT Automotive Schottky Rectifier - SOD-123 | Future Electronics |
Diode Schottky 40V 2A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPS0540ZY?
Additional datasheets, footprints and schematics for STPS0540ZY are listed on our Part Details page. You can also find images and similar parts to STPS0540ZY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS0540ZY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS0540ZY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS0540ZY fall under?
The STPS0540ZY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS0540ZY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS0540ZY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS0540ZY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS0540ZY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPS0540ZY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS0540ZY often in real-time on the comparison pages.
What if I can't find stock of STPS0540ZY?
You can fill out our help required form which you can use to request a quote for STPS0540ZY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.