Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
395
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
103
in stock
|
Buy Now | |
Relay Specialties
from US$1.25
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
10
in stock
|
Buy Now | |
element14
from US$1.88
|
10
in stock
|
Buy Now | |
Farnell
from US$2.21
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$2.52
|
-
|
Buy Now |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Solder |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
RELAY SOCKET | TTI Europe |
PCB socket for ST series relay | RS |
Socket | Transfer Multisort Elektronik |
PANASONIC EW/AROMAT PCB RELAY | Relay Specialties |
Relay Socket | Newark Electronics |
Conn Relay Socket SKT 8 POS Solder ST Thru-Hole | Avnet America |
ST SERIES TERMINAL SOCKET, PC BOARD TERMINALS | Panasonic Electronic Components ST-PS | RS Americas |
Where can I find additional details, specifications and documents for a ST-PS?
Additional datasheets, footprints and schematics for ST-PS are listed on our Part Details page. You can also find images and similar parts to ST-PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-PS fall under?
The ST-PS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ST-PS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-PS you can contact the distributor directly for product support, shipping queries etc.
Is the ST-PS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-PS have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Relay Specialties and Newark Electronics have stock available or on a lead time for ST-PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-PS often in real-time on the comparison pages.
What if I can't find stock of ST-PS?
You can fill out our help required form which you can use to request a quote for ST-PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.