Status: | Unknown |
---|---|
Series: | STripFET II Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.006ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET II Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
N-Ch 55V 80A 300W 0,008R TO220 | Schukat Electronic |
MOSFET, N-CH, 55V, 80A, TO-220AB | Farnell |
Trans MOSFET N-CH 55V 80A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP85NF55L?
Additional datasheets, footprints and schematics for STP85NF55L are listed on our Part Details page. You can also find images and similar parts to STP85NF55L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP85NF55L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP85NF55L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP85NF55L fall under?
The STP85NF55L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP85NF55L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP85NF55L you can contact the distributor directly for product support, shipping queries etc.
Is the STP85NF55L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP85NF55L have stock available?
Authorised distributors including element14, Schukat Electronic, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for STP85NF55L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP85NF55L often in real-time on the comparison pages.
What if I can't find stock of STP85NF55L?
You can fill out our help required form which you can use to request a quote for STP85NF55L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.