Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
157
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.4A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 3.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 2.4A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 3.6ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 45W |
Pulse Current Idm | 9.6A |
SMD Marking | STP3NK60Z |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 600 V 3.6 Ohm Flange Mount SuperMESH Power MosFet - TO-220 | Future Electronics |
Trans MOSFET N-CH 600V 2.4A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a STP3NK60Z?
Additional datasheets, footprints and schematics for STP3NK60Z are listed on our Part Details page. You can also find images and similar parts to STP3NK60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP3NK60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP3NK60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP3NK60Z fall under?
The STP3NK60Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP3NK60Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP3NK60Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP3NK60Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP3NK60Z have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet Silica, Avnet America and element14 have stock available or on a lead time for STP3NK60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP3NK60Z often in real-time on the comparison pages.
What if I can't find stock of STP3NK60Z?
You can fill out our help required form which you can use to request a quote for STP3NK60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.