Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
568
in stock
|
Buy Now | |
element14
from US$2.31
|
45
in stock
|
Buy Now | |
Farnell
from US$1.95
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
6
in stock
|
Buy Now | |
Avnet Silica
-
|
850
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.4A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Cont Current Id @ 100°C | 3.4A |
Current Id Max | 15A |
On State resistance @ Vgs = 10V | 250mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 21.6A |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 400V 15A TO220FP | RS |
MOSFET, N, TO-220FP | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 400V 15A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Hv Mosfet Planar |Stmicroelectronics STP17NK40ZFP | Newark Electronics |
Where can I find additional details, specifications and documents for a STP17NK40ZFP?
Additional datasheets, footprints and schematics for STP17NK40ZFP are listed on our Part Details page. You can also find images and similar parts to STP17NK40ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP17NK40ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP17NK40ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP17NK40ZFP fall under?
The STP17NK40ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP17NK40ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP17NK40ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP17NK40ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP17NK40ZFP have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STP17NK40ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP17NK40ZFP often in real-time on the comparison pages.
What if I can't find stock of STP17NK40ZFP?
You can fill out our help required form which you can use to request a quote for STP17NK40ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.