Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
No stock
|
Buy Now | |
Future Electronics
from US$1.65
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
210
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
element14
from US$3.19
|
-
|
Buy Now | |
Farnell
from US$1.85
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.48ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 35W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 13A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 600 V 35 W 92 nC Silicon Through Hole Mosfet - TO-220FP | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 13A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
MOSFET N-Channel 600V 13A TO220FP | RS |
MOSFET, N CH, 600V, 13A, TO-220FP | Farnell |
Hv Mosfet Planar |Stmicroelectronics STP13NK60ZFP | Newark Electronics |
Where can I find additional details, specifications and documents for a STP13NK60ZFP?
Additional datasheets, footprints and schematics for STP13NK60ZFP are listed on our Part Details page. You can also find images and similar parts to STP13NK60ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP13NK60ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP13NK60ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP13NK60ZFP fall under?
The STP13NK60ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP13NK60ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP13NK60ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP13NK60ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP13NK60ZFP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, RS and Avnet America have stock available or on a lead time for STP13NK60ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP13NK60ZFP often in real-time on the comparison pages.
What if I can't find stock of STP13NK60ZFP?
You can fill out our help required form which you can use to request a quote for STP13NK60ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.