Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Max | 18VAC |
---|---|
Supply Voltage Min | 10VAC |
Output Current Max | - |
Operating Temperature Max | - |
Operating Temperature Min | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
Control Current Max | 20mA |
Control Current Min | 4mA |
External Depth | 62mm |
External Length / Height | 44mm |
External Width | 92.5mm |
Fixing Hole Diameter | 5mm |
For Use With | Ovens Moulders Dryers |
Input Voltage Max | 5V |
Input Voltage Min | 0V |
Isolation Voltage | 1500V |
Load Current | 25A |
Output Voltage Max | 440V |
RMS Current (Irms) | 25A |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
STOM-1 1-phase power controller,25A a.c | RS |
Power Controller, 25A | Newark Electronics |
POWER CONTROLLER, 25A | element14 |
Where can I find additional details, specifications and documents for a STOM-1?
Additional datasheets, footprints and schematics for STOM-1 are listed on our Part Details page. You can also find images and similar parts to STOM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STOM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STOM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STOM-1 fall under?
The STOM-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to STOM-1 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STOM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the STOM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STOM-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STOM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STOM-1 often in real-time on the comparison pages.
What if I can't find stock of STOM-1?
You can fill out our help required form which you can use to request a quote for STOM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.