Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Red |
External Diameter | 3.25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Red |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
PLUG, PHONO, RED | element14 |
Rca (Phono) Audio/Video Connector, Plug, 3.25 Mm, 2, Red, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg STO2 RED | Newark Electronics |
Where can I find additional details, specifications and documents for a STO2 RED?
Additional datasheets, footprints and schematics for STO2 RED are listed on our Part Details page. You can also find images and similar parts to STO2 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STO2 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STO2 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STO2 RED fall under?
The STO2 RED is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to STO2 RED when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STO2 RED you can contact the distributor directly for product support, shipping queries etc.
Is the STO2 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STO2 RED have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STO2 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STO2 RED often in real-time on the comparison pages.
What if I can't find stock of STO2 RED?
You can fill out our help required form which you can use to request a quote for STO2 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.