Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Black |
External Diameter | 3.25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Rca (Phono) Audio/Video Connector, Plug, 3.25 Mm, 2, Black, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg STO 2 BLACK | Newark Electronics |
PLUG, PHONO, BLACK | element14 |
Where can I find additional details, specifications and documents for a STO 2 BLACK?
Additional datasheets, footprints and schematics for STO 2 BLACK are listed on our Part Details page. You can also find images and similar parts to STO 2 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STO 2 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STO 2 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STO 2 BLACK fall under?
The STO 2 BLACK is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to STO 2 BLACK when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STO 2 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the STO 2 BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STO 2 BLACK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STO 2 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STO 2 BLACK often in real-time on the comparison pages.
What if I can't find stock of STO 2 BLACK?
You can fill out our help required form which you can use to request a quote for STO 2 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.