Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | Black |
External Diameter | 3.25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Mounting Orientation | Cable |
Contact Termination | Solder |
Rca (Phono) Audio/Video Connector, Plug, 3.25 Mm, 2, Black, Metal Body, Nickel Plated Contacts Rohs Compliant: Yes |Lumberg STO 1 S | Newark Electronics |
PLUG, PHONO, BLACK | element14 |
02P RCA PLUG STRAIGHT VERSION | Rutronik |
Where can I find additional details, specifications and documents for a STO 1 S?
Additional datasheets, footprints and schematics for STO 1 S are listed on our Part Details page. You can also find images and similar parts to STO 1 S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STO 1 S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STO 1 S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STO 1 S fall under?
The STO 1 S is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to STO 1 S when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STO 1 S you can contact the distributor directly for product support, shipping queries etc.
Is the STO 1 S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STO 1 S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for STO 1 S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STO 1 S often in real-time on the comparison pages.
What if I can't find stock of STO 1 S?
You can fill out our help required form which you can use to request a quote for STO 1 S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.