Status: | Active |
---|---|
Series: | STM8S207K6 |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
900
in stock
|
Buy Now | |
element14
from US$2.39
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.14
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Core Max fCPU: up to 24 MHz, 0 wait states @ fCPU≤ 16 MHz Advanced STM8 core with Harvard architecture and 3-stage pipeline Extended instruction set Max 20 MIPS @ 24 MHz |
Max fCPU: up to 24 MHz, 0 wait states @ fCPU≤ 16 MHz |
Advanced STM8 core with Harvard architecture and 3-stage pipeline |
Extended instruction set |
Max 20 MIPS @ 24 MHz |
Memories Program: up to 128 Kbytes Flash; data retention 20 years at 55 °C after 10 kcycles Data: up to 2 Kbytes true data EEPROM; endurance 300 kcycles RAM: up to 6 Kbytes |
Program: up to 128 Kbytes Flash; data retention 20 years at 55 °C after 10 kcycles |
Data: up to 2 Kbytes true data EEPROM; endurance 300 kcycles |
RAM: up to 6 Kbytes |
Clock, reset and supply management 2.95 to 5.5 V operating voltage Low power crystal resonator oscillator External clock input Internal, user-trimmable 16 MHz RC Internal low power 128 kHz RC Clock security system with clock monitor Wait, active-halt, & halt low power modes Peripheral clocks switched off individually Permanently active, low consumption power-on and power-down reset |
2.95 to 5.5 V operating voltage |
Low power crystal resonator oscillator |
External clock input |
Internal, user-trimmable 16 MHz RC |
Internal low power 128 kHz RC |
Clock security system with clock monitor |
Wait, active-halt, & halt low power modes |
Peripheral clocks switched off individually |
Permanently active, low consumption power-on and power-down reset |
Interrupt management Nested interrupt controller with 32 interrupts Up to 37 external interrupts on 6 vectors |
Nested interrupt controller with 32 interrupts |
Up to 37 external interrupts on 6 vectors |
Timers 2x 16-bit general purpose timers, with 2+3 CAPCOM channels (IC, OC or PWM) Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization 8-bit basic timer with 8-bit prescaler Auto wakeup timer Window watchdog, independent watchdog |
2x 16-bit general purpose timers, with 2+3 CAPCOM channels (IC, OC or PWM) |
Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization |
8-bit basic timer with 8-bit prescaler |
Auto wakeup timer |
Window watchdog, independent watchdog |
Communications interfaces High speed 1 Mbit/s active beCAN 2.0B UART with clock output for synchronous operation - LIN master mode UART with LIN 2.1 compliant, master/slave modes and automatic resynchronization SPI interface up to 10 Mbit/s I2C interface up to 400 Kbit/s |
High speed 1 Mbit/s active beCAN 2.0B |
UART with clock output for synchronous operation - LIN master mode |
UART with LIN 2.1 compliant, master/slave modes and automatic resynchronization |
SPI interface up to 10 Mbit/s |
I2C interface up to 400 Kbit/s |
10-bit ADC with up to 16 channels |
I/Os Up to 68 I/Os on an 80-pin package including 18 high sink outputs Highly robust I/O design, immune against current injection Development support Single wire interface module (SWIM) and debug module (DM) |
Up to 68 I/Os on an 80-pin package including 18 high sink outputs |
Highly robust I/O design, immune against current injection |
Development support |
Single wire interface module (SWIM) and debug module (DM) |
96-bit unique ID key for each device |
Product Specifications |
---|
DS5839 Performance line, 24 MHz STM8S 8-bit MCU, up to 128 KB Flash, integrated EEPROM, 10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES036 STM8S007xx and STM8S20xxx device limitations |
Device Option Lists |
---|
STM8S207 and STM8S208 option list (32- to 128-Kbytes) |
Design Notes & Tips |
---|
DN0005 A three phase induction motor drive using a V/F control |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM8 8-bit MCU family |
Product Certifications |
---|
VDE certification for STM8S ClassB f/w |
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-32 | Newark Electronics |
MCU, 8BIT, STM8, 24MHZ, LQFP-32 | element14 |
IC: STM8 microcontroller | Transfer Multisort Elektronik |
MCU 8-bit STM8S STM8 CISC 32KB Flash 3.3V/5V 32-Pin LQFP Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a STM8S207K6T3C?
Additional datasheets, footprints and schematics for STM8S207K6T3C are listed on our Part Details page. You can also find images and similar parts to STM8S207K6T3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8S207K6T3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8S207K6T3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8S207K6T3C fall under?
The STM8S207K6T3C is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8S Series > STM8S207/208.
Can I view similar or alternative parts?
You can view similar parts to STM8S207K6T3C when available in the STM8S207/208 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8S207K6T3C you can contact the distributor directly for product support, shipping queries etc.
Is the STM8S207K6T3C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8S207K6T3C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STM8S207K6T3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8S207K6T3C often in real-time on the comparison pages.
What if I can't find stock of STM8S207K6T3C?
You can fill out our help required form which you can use to request a quote for STM8S207K6T3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.