Status: | Active |
---|---|
Series: | STM8L050J3 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
7,150
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
7,150
in stock
|
Buy Now | |
element14
from US$0.56
|
7,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating conditions Operating power supply: 1.8 V to 3.6 V Temperature range: -40 °C to 125 °C |
Operating power supply: 1.8 V to 3.6 V Temperature range: -40 °C to 125 °C |
Low-power features 5 low-power modes: Wait, Low-power run (5.1 µA), Low-power wait (3 µA), Active-halt with RTC (1.3 µA), Halt (350 nA) Ultra-low leakage per I/O: 50 nA Fast wakeup from Halt: 5 µs |
5 low-power modes: Wait, Low-power run (5.1 µA), Low-power wait (3 µA), Active-halt with RTC (1.3 µA), Halt (350 nA) |
Ultra-low leakage per I/O: 50 nA |
Fast wakeup from Halt: 5 µs |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 6 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq: 16 MHz, 16 CISC MIPS peak |
Up to 6 external interrupt sources |
Reset and supply management Low power, ultra-safe BOR reset with 5 selectable thresholds Ultra-low power POR/PDR Programmable voltage detector (PVD) |
Low power, ultra-safe BOR reset with 5 selectable thresholds |
Ultra-low power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 32 kHz and 1 to 16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system |
32 kHz and 1 to 16 MHz crystal oscillators |
Internal 16 MHz factory-trimmed RC |
Internal 38 kHz low consumption RC |
Clock security system |
Low-power RTC BCD calendar with alarm interrupt Digital calibration with +/- 0.5 ppm accuracy LSE security system Auto-wakeup from Halt w/ periodic interrupt |
BCD calendar with alarm interrupt |
Digital calibration with +/- 0.5 ppm accuracy |
LSE security system |
Auto-wakeup from Halt w/ periodic interrupt |
Memories 8 Kbytes of Flash program memory and 256 bytes of data EEPROM with ECC Flexible write and read protection modes 1 Kbyte of RAM |
8 Kbytes of Flash program memory and 256 bytes of data EEPROM with ECC |
Flexible write and read protection modes |
1 Kbyte of RAM |
DMA 4 channels supporting ADC, SPI, I2C, USART, timers 1 channel for memory-to-memory |
4 channels supporting ADC, SPI, I2C, USART, timers |
1 channel for memory-to-memory |
12-bit ADC up to 1 Msps/4 channels Internal reference voltage |
Internal reference voltage |
Timers Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder One 8-bit timer with 7-bit prescaler 2 watchdogs: 1 Window, 1 Independent Beeper timer with 1, 2 or 4 kHz frequencies |
Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder |
One 8-bit timer with 7-bit prescaler |
2 watchdogs: 1 Window, 1 Independent |
Beeper timer with 1, 2 or 4 kHz frequencies |
Communication interfaces Synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus USART |
Synchronous serial interface (SPI) |
Fast I2C 400 kHz SMBus and PMBus |
USART |
Up to 6 I/Os, all mappable on interrupt vectors |
Development support Fast on-chip programming and non-intrusive debugging with SWIM Bootloader using USART |
Fast on-chip programming and non-intrusive debugging with SWIM |
Bootloader using USART |
Two ultra-low-power comparators One with fixed threshold and another one with rail to rail |
One with fixed threshold and another one with rail to rail |
Wakeup capability |
Product Specifications |
---|
DS12167 Value line, 8-bit ultra-low-power MCU, 8-Kbyte Flash, 256-byte data EEPROM, RTC, timers, USART, I2C, SPI, ADC, comparators |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Programming Manuals |
---|
PM0044 STM8 CPU programming manual |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
New 8-pin STM8L MCUs - Saves power and cost |
STM8CubeMX eases STM8 configuration |
Brochures |
---|
STM8 8-bit MCU family |
STM8L Series 8 kB Flash 1 Kb RAM SMT 16-Bit Microcontroller - SOIC-8 | Future Electronics |
Microcontroller 8-Bit Low Density 8-Bit 16MHz 1.8V to 3.6V 8Kbytes 8-Pin SOIC Surface Mount T/R | Avnet America |
Mcu, 8Bit, 16Mhz, Nsoic-6 Rohs Compliant: Yes |Stmicroelectronics STM8L050J3M3TR | Newark Electronics |
MCU, 8BIT, 16MHZ, NSOIC-6 | element14 |
Where can I find additional details, specifications and documents for a STM8L050J3M3TR?
Additional datasheets, footprints and schematics for STM8L050J3M3TR are listed on our Part Details page. You can also find images and similar parts to STM8L050J3M3TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L050J3M3TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L050J3M3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L050J3M3TR fall under?
The STM8L050J3M3TR is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM8L050J3M3TR when available in the STM8L Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L050J3M3TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L050J3M3TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L050J3M3TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STM8L050J3M3TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L050J3M3TR often in real-time on the comparison pages.
What if I can't find stock of STM8L050J3M3TR?
You can fill out our help required form which you can use to request a quote for STM8L050J3M3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.