Status: | NRND |
---|---|
Series: | STM8AL3136 |
RoHS: | Compliant |
AEC-Q100 qualified |
Operating conditions Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) Temperature range: - 40 °C to 85 or 125 °C |
Operating power supply range 1.8 V to 3.6 V (down to 1.65 V at power down) |
Temperature range: - 40 °C to 85 or 125 °C |
Low power features Five low-power modes: Wait, low-power run (5.1 μA), low-power wait (3 μA), active-halt with full RTC (1.3 μA), halt with PDR (400 nA) Run from Flash: 195 μA/MHz + 440 μA Run from RAM: 90 μA/MHz + 400 μA Ultra-low leakage per I/0: 50 nA Fast wakeup from Halt: 4.7 μs |
Five low-power modes: Wait, low-power run (5.1 μA), low-power wait (3 μA), active-halt with full RTC (1.3 μA), halt with PDR (400 nA) |
Run from Flash: 195 μA/MHz + 440 μA |
Run from RAM: 90 μA/MHz + 400 μA |
Ultra-low leakage per I/0: 50 nA |
Fast wakeup from Halt: 4.7 μs |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq. 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq. 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low power, ultra safe BOR reset with 5 selectable thresholds Ultra-low power POR/PDR Programmable voltage detector (PVD) |
Low power, ultra safe BOR reset with 5 selectable thresholds |
Ultra-low power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 1 to 16 MHz crystal oscillator 32 kHz crystal oscillator Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system |
1 to 16 MHz crystal oscillator |
32 kHz crystal oscillator |
Internal 16 MHz factory-trimmed RC |
Internal 38 kHz low consumption RC |
Clock security system |
Low power RTC BCD calendar with alarm interrupt Auto-wakeup from Halt (0.95 ppm resolution) w/ periodic interrupt |
BCD calendar with alarm interrupt |
Auto-wakeup from Halt (0.95 ppm resolution) w/ periodic interrupt |
LCD: up to 4x28 segments w/ step-up converter |
Memories Program memory: up to 32 Kbyte Flash program; data retention 20 years at 55 °C Data memory: up to 1 Kbyte true data EEPROM; endurance 300 kcycle RAM: up to 2 Kbyte |
Program memory: up to 32 Kbyte Flash program; data retention 20 years at 55 °C |
Data memory: up to 1 Kbyte true data EEPROM; endurance 300 kcycle |
RAM: up to 2 Kbyte |
DMA Four channels; supported peripherals: ADC, DAC, SPI, I2C, USART, timers One channel for memory-to-memory |
Four channels; supported peripherals: ADC, DAC, SPI, I2C, USART, timers |
One channel for memory-to-memory |
12-bit DAC with output buffer |
12-bit ADC up to 1 Mbps/25 channels Temp sensor and internal reference voltage |
Temp sensor and internal reference voltage |
Two ultra-low-power comparators One with fixed threshold and one rail to rail Wakeup capability |
One with fixed threshold and one rail to rail |
Wakeup capability |
Timers Two 16-bit timers with two channels (used as IC, OC, PWM), quadrature encoder One 16-bit advanced control timer with three channels, supporting motor control One 8-bit timer with 7-bit prescaler Two watchdogs: one window, one independent Beeper timer with 1-, 2- or 4 kHz frequencies |
Two 16-bit timers with two channels (used as IC, OC, PWM), quadrature encoder |
One 16-bit advanced control timer with three channels, supporting motor control |
One 8-bit timer with 7-bit prescaler |
Two watchdogs: one window, one independent |
Beeper timer with 1-, 2- or 4 kHz frequencies |
Communication interfaces Synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus USART (ISO 7816 interface, IrDA, LIN 1.3, LIN 2.0) |
Synchronous serial interface (SPI) |
Fast I2C 400 kHz SMBus and PMBus |
USART (ISO 7816 interface, IrDA, LIN 1.3, LIN 2.0) |
Up to 41 I/Os, all mappable on interrupt vectors |
Development support Fast on-chip programming and non intrusive debugging with SWIM Bootloader using USART |
Fast on-chip programming and non intrusive debugging with SWIM |
Bootloader using USART |
96-bit unique ID |
Product Specifications |
---|
DS7106 Automotive 8-bit ultra-low-power MCU, up to 32-Kbyte Flash, RTC, data EEPROM, LCD, timers, USART, I2C, SPI, ADC, DAC, COMPs |
Reference Manuals |
---|
RM0031 STM8L050J3, STM8L051F3, STM8L052C6, STM8L052R8 MCUs and STM8L151/L152, STM8L162, STM8AL31, STM8AL3L lines |
Errata Sheets |
---|
ES019 STM8AL31xx, STM8AL3Lxx, STM8L052C6, STM8L151xx4/6 and STM8L152xx4/6 device limitations |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM8 8-bit MCU family |
Product Certifications |
---|
LIN 2.1 slave conformance test certificate from IHR Gmbh for STM8AL microcontrollers |
Stm8Al-Auto |Stmicroelectronics STM8AL3136TAY | Newark Electronics |
MCU 8-Bit STM8AL STM8 CISC CISC 8KB Flash 2.5V/3.3V 32-Pin LQFP Tray | Avnet America |
MCU, 8BIT, STM8, 16MHZ, LQFP-32 | Farnell |
Where can I find additional details, specifications and documents for a STM8AL3136TAY?
Additional datasheets, footprints and schematics for STM8AL3136TAY are listed on our Part Details page. You can also find images and similar parts to STM8AL3136TAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8AL3136TAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8AL3136TAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8AL3136TAY fall under?
The STM8AL3136TAY is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8AL Series > STM8AL31.
Can I view similar or alternative parts?
You can view similar parts to STM8AL3136TAY when available in the STM8AL31 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8AL3136TAY you can contact the distributor directly for product support, shipping queries etc.
Is the STM8AL3136TAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8AL3136TAY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for STM8AL3136TAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8AL3136TAY often in real-time on the comparison pages.
What if I can't find stock of STM8AL3136TAY?
You can fill out our help required form which you can use to request a quote for STM8AL3136TAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.