Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 8bit |
Silicon Family Name | STM8S2xx |
Core Architecture | STM8 |
Core Sub-Architecture | STM8 |
Silicon Core Number | STM8 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Starter Kit |
Features | In-Circuit Debugger/Programmer USB Interface to Host PC |
Kit Features | Digital and Analogue I/O Evaluation I2C EEPROM and Bus Prototype Area USB Interface to Host PC |
Supported Devices | STM8S208RB |
Type | Starter Kit |
S, RAISONANCE REVA, STARTER KIT | Farnell |
Raisonances Complete Low-Cost Starter Kits For ST7 | Avnet America |
Where can I find additional details, specifications and documents for a STM8/128-SK/RAIS?
Additional datasheets, footprints and schematics for STM8/128-SK/RAIS are listed on our Part Details page. You can also find images and similar parts to STM8/128-SK/RAIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8/128-SK/RAIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8/128-SK/RAIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8/128-SK/RAIS fall under?
The STM8/128-SK/RAIS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM8/128-SK/RAIS when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8/128-SK/RAIS you can contact the distributor directly for product support, shipping queries etc.
Is the STM8/128-SK/RAIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM8/128-SK/RAIS have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STM8/128-SK/RAIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8/128-SK/RAIS often in real-time on the comparison pages.
What if I can't find stock of STM8/128-SK/RAIS?
You can fill out our help required form which you can use to request a quote for STM8/128-SK/RAIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.