Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,530
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
9,000
in stock
|
Buy Now | |
element14
from US$0.24
|
4,880
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,880
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 210ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 809 |
IC Generic Number | 809 |
Logic Function Number | 809 |
Microprocessor Support IC Features | Active Low Push-Pull |
Microprocessor Support IC Type | Low Power Reset Circuit |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 7µA |
Supply Voltage Range | 1.2V to 5.5V |
Voltage Vcc | 3.3V |
Voltage Vcc Max | 7V |
Voltage Vcc Min | -0.3V |
STM809 Series 3.08 V 140 ms SMT Surface Mount Reset Circuit - SOT-23 | Future Electronics |
No. Of Monitored Voltages:1Monitors | Newark Electronics |
Processor Supervisor 3.08V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet America |
MPU LOW RESET 3.08V, SOT-23-3, 809 | element14 |
Processor Supervisor 3.08V 15uA SOT-23 | RS |
Where can I find additional details, specifications and documents for a STM809TWX6F?
Additional datasheets, footprints and schematics for STM809TWX6F are listed on our Part Details page. You can also find images and similar parts to STM809TWX6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM809TWX6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM809TWX6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM809TWX6F fall under?
The STM809TWX6F is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to STM809TWX6F when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM809TWX6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM809TWX6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM809TWX6F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM809TWX6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM809TWX6F often in real-time on the comparison pages.
What if I can't find stock of STM809TWX6F?
You can fill out our help required form which you can use to request a quote for STM809TWX6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.