STM6777TWWB6F Resets and Voltage Detectors by STMicroelectronics

Dual/triple ultra-low voltage supervisors with push-button reset (with delay option)

Status: Active
Series: STM6777
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM6717/18/19/20 and STM6777/78/79/80 supervisors are a family of low-voltage/low-supply current processor (micro or DSP) supervisors, designed to monitor two (or three) system power supply voltages. They are targeted at applications such as set-top boxes (STBs), portable, battery-powered systems, networking, and communication systems. All device options have a push-button-type manual reset input ( MR ). The STM6777/78/79/80 also includes an option which enables the user to delay the start of the manual reset process from 6 μs (MRC pin left open) or more with external capacitor. The delay is implemented by connecting the appropriately sized capacitor between the MRC pin and V SS (typical 4 s delay with a 3.3 μF capacitor). Two of the three supplies monitored (V CC1 and V CC2 ) have fixed (customer-selectable, factory-trimmed) thresholds (V RST1 and V RST2 ). The third voltage is monitored using an externally adjustable RSTIN threshold (0.626 V internal reference). If any of the three monitored voltages drop below its factory-trimmed or adjustable thresholds, or if MR is asserted to logic low, a RST is asserted (driven low). Once asserted, RST is maintained at low for a minimum delay period (t rec ) after ALL supplies rise above their respective thresholds and MR returns to high. These devices are guaranteed to be in the correct reset output logic state when V CC1 and/or V CC2 is greater than 0.8 V. These devices are available in standard 5-pin or 6-pin SOT23 packages.

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Primary supply (VCC1) monitor. Fixed (factory-programmed) reset thresholds: 4.63 V to 1.58 V
Secondary supply (VCC2) monitor (STM6717/18/19/20/77/78)
Fixed (factory-programmed) reset thresholds: 3.08 V to 0.79 V
Tertiary supply monitor (using externally adjustable RSTIN): 0.626 V internal reference
RST outputs (push-pull or open drain); state guaranteed if VCC1or VCC2≥ 0.8 V
Reset delay time (trec) on power-up: 13.2 ms, 210 ms, 900 ms (typ)
Manual reset input (MR )
Optional delayed manual reset input (MRC) with external capacitor (STM6777/78/79/80)
Low supply current - 11 μA (typ), VCC1= VCC2 = 3.6 V
Operating temperature: –40 °C to 85 °C (industrial grade)

Alternative Descriptions

Voltage Supervisor, 5.5V, Sot-23-6 | Newark Electronics
STM6720 Series 1.665V/3.075 V 140ms Dual Ultra Low Voltage Supervisor - SOT23-6 | Future Electronics
Processor Supervisor 3.075V/1.665V 0.8V to 5.5V 6-Pin SOT-23 T/R | Avnet America
VOLTAGE SUPERVISOR, 5.5V, SOT-23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM6777TWWB6F?

Additional datasheets, footprints and schematics for STM6777TWWB6F are listed on our Part Details page. You can also find images and similar parts to STM6777TWWB6F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM6777TWWB6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM6777TWWB6F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM6777TWWB6F fall under?

The STM6777TWWB6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.

Can I view similar or alternative parts?

You can view similar parts to STM6777TWWB6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM6777TWWB6F you can contact the distributor directly for product support, shipping queries etc.

Is the STM6777TWWB6F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM6777TWWB6F have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM6777TWWB6F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM6777TWWB6F often in real-time on the comparison pages.

What if I can't find stock of STM6777TWWB6F?

You can fill out our help required form which you can use to request a quote for STM6777TWWB6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay