Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 Cortex-M3 Cortex-M4 |
Silicon Core Number | - |
Kit Contents | EvoPrimer Base RLink-ADP & SWD Adapter Firmware RKit-ARM Lite License Ride7 IDE |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32 Standalone Programmer & Application Monitor RLink & Monitoring & Flash Programming Operations |
Dev Board, Stm32 Evoprimer Monitor/Program | Newark Electronics |
EvoPrimer for STM32 Series Microcontroller | Avnet America |
Where can I find additional details, specifications and documents for a STM32PRIM-LAB?
Additional datasheets, footprints and schematics for STM32PRIM-LAB are listed on our Part Details page. You can also find images and similar parts to STM32PRIM-LAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32PRIM-LAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32PRIM-LAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32PRIM-LAB fall under?
The STM32PRIM-LAB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM32PRIM-LAB when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32PRIM-LAB you can contact the distributor directly for product support, shipping queries etc.
Is the STM32PRIM-LAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32PRIM-LAB have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for STM32PRIM-LAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32PRIM-LAB often in real-time on the comparison pages.
What if I can't find stock of STM32PRIM-LAB?
You can fill out our help required form which you can use to request a quote for STM32PRIM-LAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.