Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A7 Cortex-M4 |
Silicon Core Number | STM32MP157AAA3 |
Kit Contents | Evaluation Board STM32MP157AAA3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
STM32MP157A Discovery ARM Cortex-A7/M4 Microcontroller Embedded Evaluation Board | Future Electronics |
STM32MP157A-EV1, uP & uC Dev Kit | RS |
EVAL BOARD, 32BIT CORTEX-A7/CORTEX-M4 | Farnell |
Eval Board, 32Bit Cortex-A7/Cortex-M4 | Newark Electronics |
STM32MP157 ARM Cortex-A7/M4 Microcontroller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32MP157A-EV1?
Additional datasheets, footprints and schematics for STM32MP157A-EV1 are listed on our Part Details page. You can also find images and similar parts to STM32MP157A-EV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32MP157A-EV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32MP157A-EV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32MP157A-EV1 fall under?
The STM32MP157A-EV1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STM32MP157A-EV1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32MP157A-EV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32MP157A-EV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32MP157A-EV1 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for STM32MP157A-EV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32MP157A-EV1 often in real-time on the comparison pages.
What if I can't find stock of STM32MP157A-EV1?
You can fill out our help required form which you can use to request a quote for STM32MP157A-EV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.