Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$285.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$287.10
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$298.00
|
10
in stock
|
Buy Now | |
element14
from US$304.39
|
7
in stock
|
Buy Now | |
Farnell
from US$285.63
|
7
in stock
|
Buy Now | |
Future Electronics
from US$418.98
|
-
|
Buy Now | |
Avnet America
from US$334.95
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L476ZG |
Kit Contents | Eval Board STM32L476ZG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 80MHz CPU 2.8" Colour Touch LCD Embedded ST-LINK/V2-1 CAN/ComPort/RS232/SDIO USB/External Power |
EVALUATION BOARD, LOW POWER MCU+FPU | element14 |
Eval Board with ARM STM32L476ZGT6 MCU | RS |
STM32L4 Evaluation Board with STM32L476ZG Microcontroller | Future Electronics |
STM32L476ZG ARM Cortex-M4 Microcontroller Evaluation Board | Avnet America |
Evaluation Board, Low Power Mcu+Fpu | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32L476G-EVAL?
Additional datasheets, footprints and schematics for STM32L476G-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32L476G-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L476G-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L476G-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L476G-EVAL fall under?
The STM32L476G-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32L476G-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L476G-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L476G-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L476G-EVAL have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Future Electronics have stock available or on a lead time for STM32L476G-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L476G-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32L476G-EVAL?
You can fill out our help required form which you can use to request a quote for STM32L476G-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.