Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$215.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$224.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$234.00
|
9
in stock
|
Buy Now | |
element14
from US$253.04
|
9
in stock
|
Buy Now | |
Farnell
from US$238.76
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$215.00
|
3
in stock
|
Buy Now | |
Future Electronics
from US$326.48
|
-
|
Buy Now | |
Avnet America
from US$261.00
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32L073VZ |
Kit Contents | STM32L073Z-EVAL Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Eval Board | Newark Electronics |
Evaluation Board with STM32L073VZ MCU | RS |
STM32L073VZ with STM32L0 MCU 32-Bit ARM Cortex-M0 Embedded Evaluation Board | Future Electronics |
STM32L0 Series Microcontroller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32L073Z-EVAL?
Additional datasheets, footprints and schematics for STM32L073Z-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32L073Z-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L073Z-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L073Z-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L073Z-EVAL fall under?
The STM32L073Z-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32L073Z-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L073Z-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L073Z-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32L073Z-EVAL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for STM32L073Z-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L073Z-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32L073Z-EVAL?
You can fill out our help required form which you can use to request a quote for STM32L073Z-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.