Status: | Active |
---|---|
Series: | STM32L010K4 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
5,889
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
6,971
in stock
|
Buy Now | |
element14
from US$0.88
|
5,889
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Distrelec
from US$1.69
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low-power platform 1.8 V to 3.6 V power supply –40 to 85 °C temperature range 0.23 µA Standby mode (2 wakeup pins) 0.29 µA Stop mode (16 wakeup lines) 0.54 µA Stop mode + RTC + 2-Kbyte RAM retention Down to 76 µA/MHz in Run mode 5 µs wakeup time (from Flash memory) 41 µA 12-bit ADC conversion at 10 ksps |
1.8 V to 3.6 V power supply |
–40 to 85 °C temperature range |
0.23 µA Standby mode (2 wakeup pins) |
0.29 µA Stop mode (16 wakeup lines) |
0.54 µA Stop mode + RTC + 2-Kbyte RAM retention |
Down to 76 µA/MHz in Run mode |
5 µs wakeup time (from Flash memory) |
41 µA 12-bit ADC conversion at 10 ksps |
Core: Arm® 32-bit Cortex®-M0+ From 32 kHz to 32 MHz 0.95 DMIPS/MHz |
From 32 kHz to 32 MHz |
0.95 DMIPS/MHz |
Reset and supply management Ultra-low-power BOR (brownout reset) with 5 selectable thresholds Ultra-low-power POR/PDR |
Ultra-low-power BOR (brownout reset) with 5 selectable thresholds |
Ultra-low-power POR/PDR |
Clock sources 0 to 32 MHz external clock 32 kHz oscillator for RTC with calibration High-speed internal 16 MHz factory-trimmed RC (±1%) Internal low-power 37 kHz RC Internal multispeed low-power 65 kHz to 4.2 MHz RC PLL for CPU clock |
0 to 32 MHz external clock |
32 kHz oscillator for RTC with calibration |
High-speed internal 16 MHz factory-trimmed RC (±1%) |
Internal low-power 37 kHz RC |
Internal multispeed low-power 65 kHz to 4.2 MHz RC |
PLL for CPU clock |
Pre-programmed bootloader USART, SPI supported |
USART, SPI supported |
Development support Serial wire debug supported |
Serial wire debug supported |
Up to 26 fast I/Os (23 I/Os 5-Volt tolerant) |
Memories 16-Kbyte Flash memory 2-Kbyte RAM 128 bytes of data EEPROM 20-byte backup register Sector protection against R/W operation |
16-Kbyte Flash memory |
2-Kbyte RAM |
128 bytes of data EEPROM |
20-byte backup register |
Sector protection against R/W operation |
Analog peripherals 12-bit ADC 1.14 Msps up to 10 channels (down to 1.8 V) |
12-bit ADC 1.14 Msps up to 10 channels (down to 1.8 V) |
5-channel DMA controller, supporting ADC, SPI, I2C, USART and timers |
4x peripherals communication interface |
1x USART, 1x LPUART (low power) |
1x SPI 16 Mbit/s |
1x I2C (SMBus/PMBus) |
7x timers: 1x 16-bit with up to 4 channels, 1x 16-bit with up to 2 channels, 1x 16-bit ultra-low-power timer, 1x SysTick, 1x RTC and 2x watchdogs (independent/window) |
CRC calculation unit, 96-bit unique ID |
All packages are ECOPACK2 compliant. |
Product Specifications |
---|
DS12323 Value line ultra-low-power 32-bit MCU Arm®-based Cortex®-M0+, 16-Kbyte Flash memory, 2-Kbyte SRAM, 128-byte EEPROM, ADC |
Reference Manuals |
---|
RM0451 Ultra-low-power STM32L0x0 advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0223 Cortex®-M0+ programming manual for STM32L0, STM32G0, STM32WL and STM32WB Series |
Errata Sheets |
---|
ES0483 STM32L010xx device errata |
Flyers |
---|
Get ready for the largest IoT development ecosystem |
STM32 Nucleo boards - Unified scalable offering |
STM32L0x0 Value line Ultra-low-power MCUs |
STM32Trust An ecosystem for embedded security |
Brochures |
---|
STM32L series - Ultra-low-power 32-bit MCUs |
STM32L0 Series - Ultra-low-power MCUs - Tailored to your needs |
Magazine Articles |
---|
Design & Elektronik magazine - Benchmark ULPBench debunked |
Mcu, 32Bit, 32Mhz, Lqfp-32 | Newark Electronics |
MCU, 32BIT, 32MHZ, LQFP-32 | element14 |
MCU 32-Bit ARM Cortex-M0+ RISC 16KB Flash 1.8V to 3.6V 32-Pin LQFP Tray | EBV Elektronik |
STM32L Series 16 kB Flash 2 KB RAM 32 MHz 32-Bit Microcontroller - LQFP-32 | Future Electronics |
ST Microcontroller 32bit 16KB LQFP | Distrelec |
Where can I find additional details, specifications and documents for a STM32L010K4T6?
Additional datasheets, footprints and schematics for STM32L010K4T6 are listed on our Part Details page. You can also find images and similar parts to STM32L010K4T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32L010K4T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32L010K4T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32L010K4T6 fall under?
The STM32L010K4T6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Ultra Low Power MCUs > STM32L0 Series > STM32L0x0 Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM32L010K4T6 when available in the STM32L0x0 Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32L010K4T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32L010K4T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32L010K4T6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for STM32L010K4T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32L010K4T6 often in real-time on the comparison pages.
What if I can't find stock of STM32L010K4T6?
You can fill out our help required form which you can use to request a quote for STM32L010K4T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.