Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$347.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$358.43
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$359.42
|
8
in stock
|
Buy Now | |
element14
from US$364.17
|
8
in stock
|
Buy Now | |
Farnell
from US$347.29
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$409.00
|
4
in stock
|
Buy Now | |
Future Electronics
from US$522.36
|
-
|
Buy Now | |
Avnet America
from US$417.60
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F769NI |
Kit Contents | Eval Board STM32F769NI |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Features | 216MHz MCU ST-LINK/V2-1 Debugger/Programmer IEEE-802.3-2002 Enet Audio/Camera/LCD USB/Ext Pwr |
Evaluation Board, Mcu | Newark Electronics |
EVALUATION BOARD, MCU | element14 |
Evaluation Board with STM32F769NI MCU | RS |
LS1021A-IOT-B QorIQ MPU ARM Cortex«-A7 Embedded Evaluation Board | Future Electronics |
STM32F769NI 32-Bit Microcontroller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STM32F769I-EVAL?
Additional datasheets, footprints and schematics for STM32F769I-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32F769I-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F769I-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F769I-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F769I-EVAL fall under?
The STM32F769I-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F769I-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F769I-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F769I-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F769I-EVAL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for STM32F769I-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F769I-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32F769I-EVAL?
You can fill out our help required form which you can use to request a quote for STM32F769I-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.