STM32F746ZEY6TR STM32 32-bit Arm Cortex MCUs by STMicroelectronics

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 512 Kbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT

Status: Active
Series: STM32F746ZE
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F745xx and STM32F746xx devices are based on the high-performance ARM ® Cortex ® -M7 32-bit RISC core operating at up to 216 MHz frequency. The Cortex ® -M7 core features a single floating point unit (SFPU) precision which supports all ARM ® single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances the application security. The STM32F745xx and STM32F746xx devices incorporate high-speed embedded memories with a Flash memory up to 1 Mbyte, 320 Kbytes of SRAM (including 64 Kbytes of Data TCM RAM for critical real-time data), 16 Kbytes of instruction TCM RAM (for critical real-time routines), 4 Kbytes of backup SRAM available in the lowest power modes, and an extensive range of enhanced I/Os and peripherals connected to two APB buses, two AHB buses, a 32-bit multi-AHB bus matrix and a multi layer AXI interconnect supporting internal and external memories access. All the devices offer three 12-bit ADCs, two DACs, a low-power RTC, thirteen general-purpose 16-bit timers including two PWM timers for motor control and one low-power timer available in Stop mode, two general-purpose 32-bit timers, a true random number generator (RNG). They also feature standard and advanced communication interfaces.

Where to Buy

Prices starting from US$6.06

Distributor Stock
Logo for Farnell
Farnell
from US$6.06
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.49
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Core: ARM® 32-bit Cortex®-M7 CPU with FPU, adaptive real-time accelerator (ART Accelerator™) and L1-cache: 4KB data cache and 4KB instruction cache, allowing 0-wait state execution from embedded Flash memory and external memories, frequency up to 216 MHz, MPU, 462 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1), and DSP instructions.
Memories Up to 1MB of Flash memory 1024 bytes of OTP memory SRAM: 320KB (including 64KB of data TCM RAM for critical real-time data) + 16KB of instruction TCM RAM (for critical real-time routines) + 4KB of backup SRAM (available in the lowest power modes) Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories
Up to 1MB of Flash memory
1024 bytes of OTP memory
SRAM: 320KB (including 64KB of data TCM RAM for critical real-time data) + 16KB of instruction TCM RAM (for critical real-time routines) + 4KB of backup SRAM (available in the lowest power modes)
Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories
Dual mode Quad-SPI
LCD parallel interface, 8080/6800 modes
LCD-TFT controller up to XGA resolution with dedicated Chrom-ART Acceleratorâ„¢ for enhanced graphic content creation (DMA2D)
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR Dedicated USB power 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration
1.7 V to 3.6 V application supply and I/Os
POR, PDR, PVD and BOR
Dedicated USB power
4-to-26 MHz crystal oscillator
Internal 16 MHz factory-trimmed RC (1% accuracy)
32 kHz oscillator for RTC with calibration
Internal 32 kHz RC with calibration
Low-power Sleep, Stop and Standby modes VBATsupply for RTC, 32×32 bit backup registers + 4KB backup SRAM
Sleep, Stop and Standby modes
VBATsupply for RTC, 32×32 bit backup registers + 4KB backup SRAM
3×12-bit, 2.4 MSPS ADC: up to 24 channels and 7.2 MSPS in triple interleaved mode
2×12-bit D/A converters
Up to 18 timers: up to thirteen 16-bit (1x low- power 16-bit timer available in Stop mode) and two 32-bit timers, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input. All 15 timers running up to 216 MHz. 2x watchdogs, SysTick timer
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support
Debug mode SWD & JTAG interfaces Cortex®-M7 Trace Macrocell™
SWD & JTAG interfaces
Cortex®-M7 Trace Macrocell™
Up to 168 I/O ports with interrupt capability Up to 164 fast I/Os up to 108 MHz Up to 166 5 V-tolerant I/Os
Up to 164 fast I/Os up to 108 MHz
Up to 166 5 V-tolerant I/Os
Up to 25 communication interfaces Up to 4× I2C interfaces (SMBus/PMBus) Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to 6 SPIs (up to 50 Mbit/s), 3 with muxed simplex I2S for audio class accuracy via internal audio PLL or external clock 2 x SAIs (serial audio interface) 2 × CANs (2.0B active) and SDMMC interface SPDIFRX interface HDMI-CEC
Up to 4× I2C interfaces (SMBus/PMBus)
Up to 4 USARTs/4 UARTs (27 Mbit/s, ISO7816 interface, LIN, IrDA, modem control)
Up to 6 SPIs (up to 50 Mbit/s), 3 with muxed simplex I2S for audio class accuracy via internal audio PLL or external clock
2 x SAIs (serial audio interface)
2 × CANs (2.0B active) and SDMMC interface
SPDIFRX interface
HDMI-CEC
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII
USB 2.0 full-speed device/host/OTG controller with on-chip PHY
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII
8- to 14-bit parallel camera interface up to 54 Mbyte/s
True random number generator
CRC calculation unit
RTC: subsecond accuracy, hardware calendar
96-bit unique ID

Alternative Descriptions

STM32F Series 512 KB Flash 320 kB RAM 216 MHz 32-Bit Microcontroller - WLCSP-143 | Future Electronics
MCU 32-Bit STM32F ARM Cortex-M7 RISC 512kB Flash 143-Pin WLCSP T/R | Avnet America
MCU, 32BIT, CORTEX-M7, 216MHZ, WLCSP-143 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F746ZEY6TR?

Additional datasheets, footprints and schematics for STM32F746ZEY6TR are listed on our Part Details page. You can also find images and similar parts to STM32F746ZEY6TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F746ZEY6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F746ZEY6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F746ZEY6TR fall under?

The STM32F746ZEY6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F7 Series > STM32F7x6.

Can I view similar or alternative parts?

You can view similar parts to STM32F746ZEY6TR when available in the STM32F7x6 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F746ZEY6TR you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F746ZEY6TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F746ZEY6TR have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STM32F746ZEY6TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F746ZEY6TR often in real-time on the comparison pages.

What if I can't find stock of STM32F746ZEY6TR?

You can fill out our help required form which you can use to request a quote for STM32F746ZEY6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay