Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F730I8K6 |
Kit Contents | Discovery Kit STM32F730I8K6 w/Fanout Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
STM32F730I8 Discovery ARM Cortex-M7 32-Bit Microcontroller Evaluation Board | Future Electronics |
DISCOVERY KIT, 32BIT ARM CORTEX-M7 MCU | Farnell |
STM32F730I8K6 ARM Cortex-M7 Microcontroller Discovery Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM32F7308-DK?
Additional datasheets, footprints and schematics for STM32F7308-DK are listed on our Part Details page. You can also find images and similar parts to STM32F7308-DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F7308-DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F7308-DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F7308-DK fall under?
The STM32F7308-DK is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STM32F7308-DK when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F7308-DK you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F7308-DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F7308-DK have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STM32F7308-DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F7308-DK often in real-time on the comparison pages.
What if I can't find stock of STM32F7308-DK?
You can fill out our help required form which you can use to request a quote for STM32F7308-DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.