Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | STM32 |
Silicon Family Name | STM32F4xx |
For Use With | STM32F4-DISCOVERY Board |
Kit Contents | Daughter Board for Camera Module |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 1.3Megapixel Digital Camera Up to 1280x1024 res + still photos + 15 or 30 FPS support |
MODULE, 1.3MP CAMERA, F4-DISCOVERY | element14 |
Module, 1.3Mp Camera, F4-Discovery | Newark Electronics |
Camera Board for the STM32F4 Discovery | Avnet America |
Where can I find additional details, specifications and documents for a STM32F4DIS-CAM?
Additional datasheets, footprints and schematics for STM32F4DIS-CAM are listed on our Part Details page. You can also find images and similar parts to STM32F4DIS-CAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F4DIS-CAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F4DIS-CAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F4DIS-CAM fall under?
The STM32F4DIS-CAM is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F4DIS-CAM when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F4DIS-CAM you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F4DIS-CAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F4DIS-CAM have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for STM32F4DIS-CAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F4DIS-CAM often in real-time on the comparison pages.
What if I can't find stock of STM32F4DIS-CAM?
You can fill out our help required form which you can use to request a quote for STM32F4DIS-CAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.