Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.06
|
46
in stock
|
Buy Now | |
Distrelec
from US$97.86
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$66.97
|
65
in stock
|
Buy Now | |
element14
from US$67.21
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$72.40
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.12
|
9
in stock
|
Buy Now | |
Future Electronics
from US$65.63
|
-
|
Buy Now | |
Avnet America
from US$72.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F469NI |
Kit Contents | Dev board STM32F469NI |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | TFT LCD Touch Screen ST-LINK/V2-1 SWD Debugger USB OTG/I2S/SPI Arduino Compatible USB Power |
ST Discovery Kit STM32 Development Board | Distrelec |
Dev Board, Discovery, Arduino | Newark Electronics |
DEV BOARD, DISCOVERY, ARDUINO | element14 |
Dev.kit: STM32 | Transfer Multisort Elektronik |
STM32F469 Discovery Kit with STM32F469 ARM« Cortex«-M4 Microcontroller | Future Electronics |
STM32F469xx Microcontroller Discovery Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM32F469I-DISCO?
Additional datasheets, footprints and schematics for STM32F469I-DISCO are listed on our Part Details page. You can also find images and similar parts to STM32F469I-DISCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F469I-DISCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F469I-DISCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F469I-DISCO fall under?
The STM32F469I-DISCO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32F469I-DISCO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F469I-DISCO you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F469I-DISCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F469I-DISCO have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Chip One Stop and Farnell have stock available or on a lead time for STM32F469I-DISCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F469I-DISCO often in real-time on the comparison pages.
What if I can't find stock of STM32F469I-DISCO?
You can fill out our help required form which you can use to request a quote for STM32F469I-DISCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.